Lenovo ThinkPad T61p Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Ultimate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
19827
Info modified on:
25 Jan 2025, 22:25:01
Short summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Ultimate:
Lenovo ThinkPad T61p, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 160 GB
Long summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Ultimate:
Lenovo ThinkPad T61p. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Ultimate. Weight: 2.45 kg