Lenovo ThinkPad Edge E531 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black

https://images.icecat.biz/img/norm/high/19612327-9944.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21098
Info modified on:
29 Jan 2025, 19:18:32
Short summary description Lenovo ThinkPad Edge E531 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black:

Lenovo ThinkPad Edge E531, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E531 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black:

Lenovo ThinkPad Edge E531. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Embed the product datasheet into your content