Lenovo ThinkPad Edge S430 Intel® Core™ i7 i7-3520M 35.6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43254
Info modified on:
24 Jan 2025, 20:47:23
Short summary description Lenovo ThinkPad Edge S430 Intel® Core™ i7 i7-3520M 35.6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
Lenovo ThinkPad Edge S430, Intel® Core™ i7, 2.9 GHz, 35.6 cm (14"), 8 GB, 500 GB, Windows 7 Professional
Long summary description Lenovo ThinkPad Edge S430 Intel® Core™ i7 i7-3520M 35.6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
Lenovo ThinkPad Edge S430. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Weight: 1.8 kg