Lenovo Essential B590 Intel® Pentium® B960 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20783
Info modified on:
02 Feb 2025, 22:49:49
Short summary description Lenovo Essential B590 Intel® Pentium® B960 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:
Lenovo Essential B590, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description Lenovo Essential B590 Intel® Pentium® B960 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:
Lenovo Essential B590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black