Lenovo IdeaCentre 510 AMD A9 A9-9410 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

https://images.icecat.biz/img/gallery/37481132_3563971122.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
26361
Info modified on:
14 Jun 2024, 22:56:25
Short summary description Lenovo IdeaCentre 510 AMD A9 A9-9410 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Lenovo IdeaCentre 510, 54.6 cm (21.5"), Full HD, AMD A9, 6 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 510 AMD A9 A9-9410 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Lenovo IdeaCentre 510. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: WVA. Processor family: AMD A9, Processor frequency: 2.9 GHz. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Embed the product datasheet into your content