Lenovo IdeaCentre 300-23ISU Intel® Core™ i3 i3-6006U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39855
Info modified on:
14 Mar 2024, 18:32:46
Short summary description Lenovo IdeaCentre 300-23ISU Intel® Core™ i3 i3-6006U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:
Lenovo IdeaCentre 300-23ISU, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home
Long summary description Lenovo IdeaCentre 300-23ISU Intel® Core™ i3 i3-6006U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:
Lenovo IdeaCentre 300-23ISU. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White