Lenovo 16GB TruDDR4 PC4-17000 memory module 1 x 16 GB DDR4 ECC

https://images.icecat.biz/img/gallery/12661988_9130662734.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
96493
Info modified on:
14 Mar 2024, 18:59:13
Short summary description Lenovo 16GB TruDDR4 PC4-17000 memory module 1 x 16 GB DDR4 ECC:

Lenovo 16GB TruDDR4 PC4-17000, 16 GB, 1 x 16 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Lenovo 16GB TruDDR4 PC4-17000 memory module 1 x 16 GB DDR4 ECC:

Lenovo 16GB TruDDR4 PC4-17000. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, ECC

Embed the product datasheet into your content