Lenovo Legion T5 26IRB8 Intel® Core™ i7 i7-14700KF 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14552
Info modified on:
26 Mar 2025, 16:07:03
Short summary description Lenovo Legion T5 26IRB8 Intel® Core™ i7 i7-14700KF 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
Lenovo Legion T5 26IRB8, Intel® Core™ i7, i7-14700KF, 16 GB, 1 TB, Windows 11 Home, 64-bit
Long summary description Lenovo Legion T5 26IRB8 Intel® Core™ i7 i7-14700KF 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
Lenovo Legion T5 26IRB8. Processor family: Intel® Core™ i7, Processor model: i7-14700KF. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070 SUPER. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Weight: 14 kg. Product colour: Grey