Lenovo Legion T530 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6361
Info modified on:
26 Jun 2024, 01:25:52
Short summary description Lenovo Legion T530 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:
Lenovo Legion T530, 3 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 10 Home
Long summary description Lenovo Legion T530 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:
Lenovo Legion T530. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC