Lenovo Legion Y720 Intel® Core™ i7 i7-7700 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 FreeDOS Tower PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6362
Info modified on:
17 Jun 2024, 21:07:58
Short summary description Lenovo Legion Y720 Intel® Core™ i7 i7-7700 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 FreeDOS Tower PC Black:
Lenovo Legion Y720, 3.6 GHz, Intel® Core™ i7, i7-7700, 32 GB, 2.26 TB, FreeDOS
Long summary description Lenovo Legion Y720 Intel® Core™ i7 i7-7700 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 FreeDOS Tower PC Black:
Lenovo Legion Y720. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product colour: Black