Lenovo IdeaCentre Y700-34 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21850
Info modified on:
17 Jun 2024, 17:46:47
Short summary description Lenovo IdeaCentre Y700-34 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black:
Lenovo IdeaCentre Y700-34, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1 TB, Windows 10 Home
Long summary description Lenovo IdeaCentre Y700-34 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black:
Lenovo IdeaCentre Y700-34. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: PC