Lenovo ThinkPad R61i Intel Pentium Mobile T2330 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
67534
Info modified on:
22 Jan 2025, 05:58:19
Short summary description Lenovo ThinkPad R61i Intel Pentium Mobile T2330 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Black:
Lenovo ThinkPad R61i, Intel Pentium Mobile, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB
Long summary description Lenovo ThinkPad R61i Intel Pentium Mobile T2330 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Black:
Lenovo ThinkPad R61i. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Product colour: Black. Weight: 2.9 kg