Lenovo IdeaPad 3 Chrome 15IJL6 Intel® Pentium® Silver N6000 Chromebook 39.6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS German Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31449
Info modified on:
23 Apr 2025, 20:33:34
Short summary description Lenovo IdeaPad 3 Chrome 15IJL6 Intel® Pentium® Silver N6000 Chromebook 39.6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS German Grey:
Lenovo IdeaPad 3 Chrome 15IJL6, Intel® Pentium® Silver, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB
Long summary description Lenovo IdeaPad 3 Chrome 15IJL6 Intel® Pentium® Silver N6000 Chromebook 39.6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS German Grey:
Lenovo IdeaPad 3 Chrome 15IJL6. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N6000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey