Lenovo XiaoXin Pro 13 Intel® Core™ i5 i5-10210U Laptop 33.8 cm (13.3") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25278
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo XiaoXin Pro 13 Intel® Core™ i5 i5-10210U Laptop 33.8 cm (13.3") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
Lenovo XiaoXin Pro 13, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 512 GB
Long summary description Lenovo XiaoXin Pro 13 Intel® Core™ i5 i5-10210U Laptop 33.8 cm (13.3") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
Lenovo XiaoXin Pro 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.27 kg