Lenovo IdeaPad Duet 3 10IGL5 Intel® Celeron® N N4020 Hybrid (2-in-1) 26.2 cm (10.3") Touchscreen WUXGA 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Grey

https://images.icecat.biz/img/gallery/86530665_4253568403.jpg
Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95954
Info modified on:
23 Apr 2025, 19:25:12
Short summary description Lenovo IdeaPad Duet 3 10IGL5 Intel® Celeron® N N4020 Hybrid (2-in-1) 26.2 cm (10.3") Touchscreen WUXGA 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Grey:

Lenovo IdeaPad Duet 3 10IGL5, Intel® Celeron® N, 1.1 GHz, 26.2 cm (10.3"), 1920 x 1200 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad Duet 3 10IGL5 Intel® Celeron® N N4020 Hybrid (2-in-1) 26.2 cm (10.3") Touchscreen WUXGA 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Grey:

Lenovo IdeaPad Duet 3 10IGL5. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 26.2 cm (10.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Embed the product datasheet into your content