Lenovo IdeaPad Flex 5 14IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25018
Info modified on:
23 Apr 2025, 19:07:56
Short summary description Lenovo IdeaPad Flex 5 14IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
Lenovo IdeaPad Flex 5 14IIL05, Intel® Core™ i7, 1.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB
Long summary description Lenovo IdeaPad Flex 5 14IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
Lenovo IdeaPad Flex 5 14IIL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey