Lenovo IdeaPad S530-13IML Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

https://images.icecat.biz/img/gallery/c78436c18d084dd162f91ecf6de20fc2977f9e32.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27387
Info modified on:
23 Apr 2025, 19:07:47
Short summary description Lenovo IdeaPad S530-13IML Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad S530-13IML, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad S530-13IML Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad S530-13IML. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Embed the product datasheet into your content