Lenovo Legion Y740-15IRHg Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
12252
Info modified on:
23 Apr 2025, 18:46:34
Short summary description Lenovo Legion Y740-15IRHg Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Grey:
Lenovo Legion Y740-15IRHg, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB
Long summary description Lenovo Legion Y740-15IRHg Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Grey:
Lenovo Legion Y740-15IRHg. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Max-Q. Product colour: Grey