Lenovo XiaoXin Air 15 Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

https://images.icecat.biz/img/gallery/76515952_6532878988.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17126
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo XiaoXin Air 15 Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo XiaoXin Air 15, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Lenovo XiaoXin Air 15 Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo XiaoXin Air 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Embed the product datasheet into your content