Lenovo IdeaPad S145-15AST AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey

https://images.icecat.biz/img/gallery/7014686aa42e8fcf3dd8d2d33f435af2.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32634
Info modified on:
23 Apr 2025, 18:28:27
Short summary description Lenovo IdeaPad S145-15AST AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey:

Lenovo IdeaPad S145-15AST, AMD A9, 3.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad S145-15AST AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey:

Lenovo IdeaPad S145-15AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Grey

Embed the product datasheet into your content