Lenovo IdeaPad S145-15IGM Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Turkish Black

https://images.icecat.biz/img/gallery/9dc25359fc8c56deb3568ffd53b24464.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20336
Info modified on:
23 Apr 2025, 18:28:13
Short summary description Lenovo IdeaPad S145-15IGM Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Turkish Black:

Lenovo IdeaPad S145-15IGM, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Lenovo IdeaPad S145-15IGM Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Turkish Black:

Lenovo IdeaPad S145-15IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Product colour: Black. Weight: 1.85 kg

Embed the product datasheet into your content