Lenovo V130-15IKB Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

https://images.icecat.biz/img/gallery/0dbb8105d56eb51ece5eef86ff5d6e5e.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11062
Info modified on:
23 Apr 2025, 18:13:41
Short summary description Lenovo V130-15IKB Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Lenovo V130-15IKB, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo V130-15IKB Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Lenovo V130-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey

Embed the product datasheet into your content