Lenovo IdeaPad 330S-14IKB Intel® Pentium® 4415U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Nordic Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58744
Info modified on:
23 Apr 2025, 18:03:53
Short summary description Lenovo IdeaPad 330S-14IKB Intel® Pentium® 4415U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Nordic Grey:
Lenovo IdeaPad 330S-14IKB, Intel® Pentium®, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB
Long summary description Lenovo IdeaPad 330S-14IKB Intel® Pentium® 4415U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Nordic Grey:
Lenovo IdeaPad 330S-14IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home in S mode. Product colour: Grey