Lenovo IdeaPad 330-15AST AMD A4 A4-9125 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22285
Info modified on:
23 Apr 2025, 17:51:06
Short summary description Lenovo IdeaPad 330-15AST AMD A4 A4-9125 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Lenovo IdeaPad 330-15AST, AMD A4, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB
Long summary description Lenovo IdeaPad 330-15AST AMD A4 A4-9125 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Lenovo IdeaPad 330-15AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9125, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product colour: Black