Lenovo V330-14ARR AMD Ryzen™ 5 2500U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
62387
Info modified on:
23 Apr 2025, 17:40:04
Short summary description Lenovo V330-14ARR AMD Ryzen™ 5 2500U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Grey:
Lenovo V330-14ARR, AMD Ryzen™ 5, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB
Long summary description Lenovo V330-14ARR AMD Ryzen™ 5 2500U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Grey:
Lenovo V330-14ARR. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product colour: Grey