Lenovo IdeaPad 320S Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65920
Info modified on:
23 Jan 2025, 18:16:33
Short summary description Lenovo IdeaPad 320S Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Grey:
Lenovo IdeaPad 320S, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB
Long summary description Lenovo IdeaPad 320S Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Grey:
Lenovo IdeaPad 320S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Grey. Weight: 1.2 kg