
Lenovo Miix 720 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 30.5 cm (12") Touchscreen Quad HD+ 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Champagne
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10534
Info modified on:
02 Feb 2025, 23:09:00
Short summary description Lenovo Miix 720 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 30.5 cm (12") Touchscreen Quad HD+ 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Champagne:
Lenovo Miix 720, Intel® Core™ i7, 2.7 GHz, 30.5 cm (12"), 2880 x 1920 pixels, 8 GB, 256 GB
Long summary description Lenovo Miix 720 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 30.5 cm (12") Touchscreen Quad HD+ 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Champagne:
Lenovo Miix 720. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 30.5 cm (12"), HD type: Quad HD+, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Champagne