Lenovo Legion Y720 (15") Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59389
Info modified on:
23 Apr 2025, 17:28:18
Short summary description Lenovo Legion Y720 (15") Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Black:
Lenovo Legion Y720 (15"), Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 1 TB
Long summary description Lenovo Legion Y720 (15") Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Black:
Lenovo Legion Y720 (15"). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Product colour: Black