Lenovo G70-35 AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73212
Info modified on:
22 Jan 2025, 05:04:33
Short summary description Lenovo G70-35 AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
Lenovo G70-35, AMD A8, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
Long summary description Lenovo G70-35 AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
Lenovo G70-35. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black