Lenovo G50-45 QC-4000 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70834
Info modified on:
22 Jan 2025, 05:25:26
Short summary description Lenovo G50-45 QC-4000 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Black:
Lenovo G50-45, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB, Windows 8.1
Long summary description Lenovo G50-45 QC-4000 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Black:
Lenovo G50-45. Product type: Laptop, Form factor: Clamshell. Processor model: QC-4000, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 8.1. Product colour: Black