Lenovo Essential B51-80 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black

https://images.icecat.biz/img/gallery/31625818_5783.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22075
Info modified on:
02 Feb 2025, 22:56:01
Short summary description Lenovo Essential B51-80 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential B51-80, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Essential B51-80 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential B51-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Embed the product datasheet into your content