Lenovo IdeaPad Yoga 3 14 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Orange

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15134
Info modified on:
25 Jan 2025, 22:35:47
Short summary description Lenovo IdeaPad Yoga 3 14 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Orange:
Lenovo IdeaPad Yoga 3 14, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description Lenovo IdeaPad Yoga 3 14 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Orange:
Lenovo IdeaPad Yoga 3 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Orange