Lenovo IdeaPad Flex 14 Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61512
Info modified on:
27 Jan 2025, 08:45:09
Short summary description Lenovo IdeaPad Flex 14 Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black, Silver:
Lenovo IdeaPad Flex 14, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB
Long summary description Lenovo IdeaPad Flex 14 Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black, Silver:
Lenovo IdeaPad Flex 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Silver