Lenovo ThinkCentre M58e Intel® Pentium® E5400 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
96049
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58e Intel® Pentium® E5400 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Business SFF PC Black:
Lenovo ThinkCentre M58e, 2.7 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD±RW, Windows Vista Business
Long summary description Lenovo ThinkCentre M58e Intel® Pentium® E5400 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Business SFF PC Black:
Lenovo ThinkCentre M58e. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg. Product colour: Black