Lenovo 73P3847 memory module 2 GB 1 x 2 GB DDR2

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17141
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 73P3847 memory module 2 GB 1 x 2 GB DDR2:
Lenovo 73P3847, 2 GB, 1 x 2 GB, DDR2, 533 MHz, 200-pin SO-DIMM
Long summary description Lenovo 73P3847 memory module 2 GB 1 x 2 GB DDR2:
Lenovo 73P3847. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 200-pin SO-DIMM