Lenovo ThinkServer RD550 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2650V3 2.3 GHz 8 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57589
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer RD550 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2650V3 2.3 GHz 8 GB DDR4-SDRAM 750 W:
Lenovo ThinkServer RD550, 2.3 GHz, E5-2650V3, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)
Long summary description Lenovo ThinkServer RD550 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2650V3 2.3 GHz 8 GB DDR4-SDRAM 750 W:
Lenovo ThinkServer RD550. Processor family: Intel Xeon E5 v3, Processor frequency: 2.3 GHz, Processor model: E5-2650V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)