Lenovo Iomega ix2 NAS Desktop Marvell 6282 0.256 GB DDR3 6 TB HDD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
19434
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Iomega ix2 NAS Desktop Marvell 6282 0.256 GB DDR3 6 TB HDD Black:
Lenovo Iomega ix2 , NAS, Desktop, Marvell, 6282, 0.256 GB, DDR3
Long summary description Lenovo Iomega ix2 NAS Desktop Marvell 6282 0.256 GB DDR3 6 TB HDD Black:
Lenovo Iomega ix2 . Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 0.256 GB, Internal memory type: DDR3. Total installed storage capacity: 6 TB, Installed storage drive type: HDD