Lenovo D24-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
107281
Info modified on:
20 May 2025, 15:11:54
Short summary description Lenovo D24-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
Lenovo D24-20, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black
Long summary description Lenovo D24-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
Lenovo D24-20. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black