Lenovo IdeaPad S20-30 Touch Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57254
Info modified on:
23 Jan 2025, 18:58:56
Short summary description Lenovo IdeaPad S20-30 Touch Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black:
Lenovo IdeaPad S20-30 Touch, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description Lenovo IdeaPad S20-30 Touch Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black:
Lenovo IdeaPad S20-30 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 1.3 kg