Lenovo IdeaPad U330 Touch Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95813
Info modified on:
22 Jan 2025, 04:58:11
Short summary description Lenovo IdeaPad U330 Touch Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Grey:
Lenovo IdeaPad U330 Touch, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB
Long summary description Lenovo IdeaPad U330 Touch Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Grey:
Lenovo IdeaPad U330 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Grey