Lenovo Essential B490 Intel® Core™ i5 i5-3230M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36759
Info modified on:
25 Jan 2025, 22:54:44
Short summary description Lenovo Essential B490 Intel® Core™ i5 i5-3230M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M FreeDOS Black:
Lenovo Essential B490, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description Lenovo Essential B490 Intel® Core™ i5 i5-3230M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M FreeDOS Black:
Lenovo Essential B490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: Black