Lenovo Tab 2 A8-50 Mediatek 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13303
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Tab 2 A8-50 Mediatek 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue:
Lenovo Tab 2 A8-50, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Blue
Long summary description Lenovo Tab 2 A8-50 Mediatek 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue:
Lenovo Tab 2 A8-50. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MTK8121. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 360 g. Operating system installed: Android. Product colour: Black, Blue