Lenovo IdeaPad S510p Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 820M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109133
Info modified on:
01 Feb 2025, 05:08:18
Short summary description Lenovo IdeaPad S510p Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 820M Windows 8.1 Black, Silver:
Lenovo IdeaPad S510p, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo IdeaPad S510p Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 820M Windows 8.1 Black, Silver:
Lenovo IdeaPad S510p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black, Silver