Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey

https://images.icecat.biz/img/norm/high/13071246-2183.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44225
Info modified on:
29 Jan 2025, 18:39:35
Short summary description Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey:

Lenovo IdeaPad Z570, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey:

Lenovo IdeaPad Z570. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: CD-RW/DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Grey

Embed the product datasheet into your content