Lenovo IdeaCentre H530 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34858
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre H530 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black:
Lenovo IdeaCentre H530, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD-RW, FreeDOS
Long summary description Lenovo IdeaCentre H530 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black:
Lenovo IdeaCentre H530. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product colour: Black