Lenovo IdeaCentre B540 Intel® Core™ i5 i5-3450S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 615M Windows 8 Black, Silver

https://images.icecat.biz/img/gallery/19628227_6095.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
18248
Info modified on:
07 Oct 2024, 17:45:38
Short summary description Lenovo IdeaCentre B540 Intel® Core™ i5 i5-3450S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 615M Windows 8 Black, Silver:

Lenovo IdeaCentre B540, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description Lenovo IdeaCentre B540 Intel® Core™ i5 i5-3450S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 615M Windows 8 Black, Silver:

Lenovo IdeaCentre B540. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 615M. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black, Silver

Embed the product datasheet into your content