Lenovo Intel Xeon E5-2643 v3 processor 3.4 GHz 20 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60059
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Intel Xeon E5-2643 v3 processor 3.4 GHz 20 MB L3:
Lenovo Intel Xeon E5-2643 v3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, E5-2643V3, 3.4 GHz, 64-bit
Long summary description Lenovo Intel Xeon E5-2643 v3 processor 3.4 GHz 20 MB L3:
Lenovo Intel Xeon E5-2643 v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Width: 45 mm, Depth: 52 mm, Height: 5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x