Lenovo 4P57A26291 power supply unit 750 W Flex ATX Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
306443
Info modified on:
30 May 2023, 12:00:24
Short summary description Lenovo 4P57A26291 power supply unit 750 W Flex ATX Silver:
Lenovo 4P57A26291, 750 W, 115 - 230 V, 50 - 60 Hz, C14, Server, Flex ATX
Long summary description Lenovo 4P57A26291 power supply unit 750 W Flex ATX Silver:
Lenovo 4P57A26291. Total power: 750 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Connector(s): C14. Purpose: Server, Power supply unit (PSU) form factor: Flex ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver, Cooling type: Active, Fan location: Front. Package type: Box