Lenovo 46W0829 memory module 16 GB DDR4 ECC

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
66173
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 46W0829 memory module 16 GB DDR4 ECC:
Lenovo 46W0829, 16 GB, DDR4, 2400 MHz, 288-pin DIMM
Long summary description Lenovo 46W0829 memory module 16 GB DDR4 ECC:
Lenovo 46W0829. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC