Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20528
Info modified on:
25 Jan 2025, 22:09:08
Short summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black:
Lenovo ThinkPad W510, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 320 GB
Long summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black:
Lenovo ThinkPad W510. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black